Renesas Electronics Corporation Microcontrollers R5F10Y47ASP#30

Description
RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 16-SSOP
Request a Quote Datasheet
Description
RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F10Y47ASP#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F10Y47ASP#30-ND
Microcontrollers R5F10Y47ASP#30-ND
RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 16-SSOP

RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 16-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1013471-R5F10Y47ASP#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1013471-R5F10Y47ASP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 1013471-R5F10Y47ASP#30
Win Source Part Number: 1013471-R5F10Y47ASP# 30 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/G10 Core Processor: RL78 Speed: 20MHz Package: Tray Standard Package: 490 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 10 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 7x8/10b Oscillator Type: Internal Package / Case: 16-SSOP (0.173", 4.40mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-R5F10Y47ASP#30 Base Product Number: R5F10Y47

Win Source Part Number: 1013471-R5F10Y47ASP#30
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/G10
Core Processor: RL78
Speed: 20MHz
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 10
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 7x8/10b
Oscillator Type: Internal
Package / Case: 16-SSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: -1161-R5F10Y47ASP#30
Base Product Number: R5F10Y47

Buy Now Datasheet
Microcontrollers - 9016111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9016111
Microcontrollers 9016111
MCU, RL78/G10, LSSOP(4.4x5)

MCU, RL78/G10, LSSOP(4.4x5)

Supplier's Site
Singapore, Singapore
16-bit 16BIT 4KB Embedded Microcontroller MCU
685-R5F10Y47ASP#30
16-bit 16BIT 4KB Embedded Microcontroller MCU 685-R5F10Y47ASP#30
IC MCU 16BIT 4KB FLASH 16SSOP Product overview: R5F10Y47ASP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10Y47ASP#30 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 4KB FLASH 16SSOP Product overview: R5F10Y47ASP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10Y47ASP#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F10Y47ASP#30
16-bit Microcontrollers - MCU R5F10Y47ASP#30
16-bit Microcontrollers - MCU RL78/G10 4KB/0.5K 16SSOP -40_+85C

16-bit Microcontrollers - MCU RL78/G10 4KB/0.5K 16SSOP -40_+85C

Buy Now Datasheet
Microcontrollers - R5F10Y47ASP#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10Y47ASP#30
Microcontrollers R5F10Y47ASP#30
RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 16-SSOP

RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 16-SSOP

Buy Now Datasheet
Embedded - Microcontrollers - R5F10Y47ASP#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10Y47ASP#30
Embedded - Microcontrollers R5F10Y47ASP#30
IC MCU 16BIT 4KB FLASH 16SSOP

IC MCU 16BIT 4KB FLASH 16SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F10Y47ASP#30-ND 1013471-R5F10Y47ASP#30 9016111 685-R5F10Y47ASP#30 R5F10Y47ASP#30 R5F10Y47ASP#30 R5F10Y47ASP#30
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit 16BIT 4KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 7x8/10b
RAM 0.5120 KB 4 KB 0.5120 KB 0.5120 KB
ROM 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - CG7496AA - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Serial Interface USB
Package Type Other; QFN32
View Details