Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10Y17ASP#50

Description
Win Source Part Number: 986339-R5F10Y17ASP#5 0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/G10 Core Processor: RL78 Speed: 20MHz Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 6 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 4x8/10b Oscillator Type: Internal Package / Case: 10-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 10-LSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: R5F10Y17ASP#50CT,R5F 10Y17ASP#50DKR,R5F10 Y17ASP#50TR,R5F10Y17 ASP#50-ND Base Product Number: R5F10Y17
Request a Quote Datasheet
Description
Win Source Part Number: 986339-R5F10Y17ASP#5 0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/G10 Core Processor: RL78 Speed: 20MHz Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 6 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 4x8/10b Oscillator Type: Internal Package / Case: 10-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 10-LSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: R5F10Y17ASP#50CT,R5F 10Y17ASP#50DKR,R5F10 Y17ASP#50TR,R5F10Y17 ASP#50-ND Base Product Number: R5F10Y17
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 986339-R5F10Y17ASP#50 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
986339-R5F10Y17ASP#50
Integrated Circuits (ICs) - Embedded - Microcontrollers 986339-R5F10Y17ASP#50
Win Source Part Number: 986339-R5F10Y17ASP#5 0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/G10 Core Processor: RL78 Speed: 20MHz Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 6 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 4x8/10b Oscillator Type: Internal Package / Case: 10-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 10-LSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: R5F10Y17ASP#50CT,R5F 10Y17ASP#50DKR,R5F10 Y17ASP#50TR,R5F10Y17 ASP#50-ND Base Product Number: R5F10Y17

Win Source Part Number: 986339-R5F10Y17ASP#50
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/G10
Core Processor: RL78
Speed: 20MHz
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 6
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 4x8/10b
Oscillator Type: Internal
Package / Case: 10-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 10-LSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: R5F10Y17ASP#50CT,R5F10Y17ASP#50DKR,R5F10Y17ASP#50TR,R5F10Y17ASP#50-ND
Base Product Number: R5F10Y17

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 4KB Embedded Microcontroller MCU
685-R5F10Y17ASP#50
16-bit 16BIT 4KB Embedded Microcontroller MCU 685-R5F10Y17ASP#50
IC MCU 16BIT 4KB FLASH 10LSSOP Product overview: R5F10Y17ASP#50 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10Y17ASP#50 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 4KB FLASH 10LSSOP Product overview: R5F10Y17ASP#50 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10Y17ASP#50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F10Y17ASP#50DKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F10Y17ASP#50DKR-ND
Microcontrollers R5F10Y17ASP#50DKR-ND
RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 10-LSSOP

RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 10-LSSOP

Buy Now Datasheet
Microcontrollers - R5F10Y17ASP#50CT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F10Y17ASP#50CT-ND
Microcontrollers R5F10Y17ASP#50CT-ND
RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 10-LSSOP

RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 10-LSSOP

Buy Now Datasheet
Microcontrollers - R5F10Y17ASP#50TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F10Y17ASP#50TR-ND
Microcontrollers R5F10Y17ASP#50TR-ND
RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 10-LSSOP

RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 10-LSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F10Y17ASP#50
16-bit Microcontrollers - MCU R5F10Y17ASP#50
16-bit Microcontrollers - MCU RL78/G10 4KB/0.5KB 10SSOP -40_+85C T&R

16-bit Microcontrollers - MCU RL78/G10 4KB/0.5KB 10SSOP -40_+85C T&R

Buy Now Datasheet
Microcontrollers - R5F10Y17ASP#50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10Y17ASP#50
Microcontrollers R5F10Y17ASP#50
RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 10-LSSOP

RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 10-LSSOP

Buy Now Datasheet
Embedded - Microcontrollers - R5F10Y17ASP#50 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10Y17ASP#50
Embedded - Microcontrollers R5F10Y17ASP#50
IC MCU 16BIT 4KB FLASH 10LSSOP

IC MCU 16BIT 4KB FLASH 10LSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10Y17ASP#50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10Y17ASP#50
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10Y17ASP#50
IC MCU 16BIT 4KB FLASH 10LSSOP

IC MCU 16BIT 4KB FLASH 10LSSOP

Supplier's Site
Microcontrollers - R5F10Y17ASP#50 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F10Y17ASP#50
Microcontrollers R5F10Y17ASP#50
IC MCU 16BIT 4KB FLASH 10LSSOP

IC MCU 16BIT 4KB FLASH 10LSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 986339-R5F10Y17ASP#50 685-R5F10Y17ASP#50 R5F10Y17ASP#50DKR-ND R5F10Y17ASP#50 R5F10Y17ASP#50 R5F10Y17ASP#50 R5F10Y17ASP#50 R5F10Y17ASP#50
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 4KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 4 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 5.5 volts 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - 40060873 - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ADUC847BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details