Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10Y17ASP#30

Description
Win Source Part Number: 1263661-R5F10Y17ASP# 30 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/G10 Core Processor: RL78 Speed: 20MHz Package: Tray Standard Package: 490 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 6 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 4x8/10b Oscillator Type: Internal Package / Case: 10-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 10-LSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-R5F10Y17ASP#30 Base Product Number: R5F10Y17
Request a Quote Datasheet
Description
Win Source Part Number: 1263661-R5F10Y17ASP# 30 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/G10 Core Processor: RL78 Speed: 20MHz Package: Tray Standard Package: 490 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 6 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 4x8/10b Oscillator Type: Internal Package / Case: 10-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 10-LSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-R5F10Y17ASP#30 Base Product Number: R5F10Y17
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263661-R5F10Y17ASP#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263661-R5F10Y17ASP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263661-R5F10Y17ASP#30
Win Source Part Number: 1263661-R5F10Y17ASP# 30 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/G10 Core Processor: RL78 Speed: 20MHz Package: Tray Standard Package: 490 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 6 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 4x8/10b Oscillator Type: Internal Package / Case: 10-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 10-LSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-R5F10Y17ASP#30 Base Product Number: R5F10Y17

Win Source Part Number: 1263661-R5F10Y17ASP#30
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/G10
Core Processor: RL78
Speed: 20MHz
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 6
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 4x8/10b
Oscillator Type: Internal
Package / Case: 10-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 10-LSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: -1161-R5F10Y17ASP#30
Base Product Number: R5F10Y17

Buy Now Datasheet
Microcontrollers - R5F10Y17ASP#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F10Y17ASP#30-ND
Microcontrollers R5F10Y17ASP#30-ND
RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 10-LSSOP

RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 10-LSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 4KB Embedded Microcontroller MCU
685-R5F10Y17ASP#30
16-bit 16BIT 4KB Embedded Microcontroller MCU 685-R5F10Y17ASP#30
IC MCU 16BIT 4KB FLASH 10LSSOP Product overview: R5F10Y17ASP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10Y17ASP#30 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 4KB FLASH 10LSSOP Product overview: R5F10Y17ASP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10Y17ASP#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F10Y17ASP#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10Y17ASP#30
Embedded - Microcontrollers R5F10Y17ASP#30
IC MCU 16BIT 4KB FLASH 10LSSOP

IC MCU 16BIT 4KB FLASH 10LSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10Y17ASP#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10Y17ASP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10Y17ASP#30
IC MCU 16BIT 4KB FLASH 10LSSOP

IC MCU 16BIT 4KB FLASH 10LSSOP

Supplier's Site
Microcontrollers - R5F10Y17ASP#30 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F10Y17ASP#30
Microcontrollers R5F10Y17ASP#30
IC MCU 16BIT 4KB FLASH 10LSSOP

IC MCU 16BIT 4KB FLASH 10LSSOP

Supplier's Site Datasheet
Microcontrollers - R5F10Y17ASP#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10Y17ASP#30
Microcontrollers R5F10Y17ASP#30
RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 10-LSSOP

RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 10-LSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F10Y17ASP#30
16-bit Microcontrollers - MCU R5F10Y17ASP#30
16-bit Microcontrollers - MCU RL78/G10 4KB/0.5KB 10SSOP -40_+85C

16-bit Microcontrollers - MCU RL78/G10 4KB/0.5KB 10SSOP -40_+85C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1263661-R5F10Y17ASP#30 R5F10Y17ASP#30-ND 685-R5F10Y17ASP#30 R5F10Y17ASP#30 R5F10Y17ASP#30 R5F10Y17ASP#30 R5F10Y17ASP#30 R5F10Y17ASP#30
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit 16BIT 4KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 4 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB 0.5120 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 5.5 volts 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6127IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMA9 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details