Renesas Electronics Corporation Microcontrollers R5F10Y16ASP#X0

Description
RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 2KB (2K x 8) FLASH 10-LSSOP
Request a Quote Datasheet
Description
RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 2KB (2K x 8) FLASH 10-LSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F10Y16ASP#X0CT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F10Y16ASP#X0CT-ND
Microcontrollers R5F10Y16ASP#X0CT-ND
RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 2KB (2K x 8) FLASH 10-LSSOP

RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 2KB (2K x 8) FLASH 10-LSSOP

Buy Now Datasheet
Microcontrollers - R5F10Y16ASP#X0TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F10Y16ASP#X0TR-ND
Microcontrollers R5F10Y16ASP#X0TR-ND
RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 2KB (2K x 8) FLASH 10-LSSOP

RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 2KB (2K x 8) FLASH 10-LSSOP

Buy Now Datasheet
Microcontrollers - R5F10Y16ASP#X0DKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F10Y16ASP#X0DKR-ND
Microcontrollers R5F10Y16ASP#X0DKR-ND
RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 2KB (2K x 8) FLASH 10-LSSOP

RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 2KB (2K x 8) FLASH 10-LSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 2KB Embedded Microcontroller MCU
685-R5F10Y16ASP#X0
16-bit 16BIT 2KB Embedded Microcontroller MCU 685-R5F10Y16ASP#X0
IC MCU 16BIT 2KB FLASH 10LSSOP Product overview: R5F10Y16ASP#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10Y16ASP#X0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 2KB FLASH 10LSSOP Product overview: R5F10Y16ASP#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10Y16ASP#X0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322522-R5F10Y16ASP#X0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322522-R5F10Y16ASP#X0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322522-R5F10Y16ASP#X0
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1322522-R5F10Y16ASP# X0 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: RL78 Speed: 20MHz Standard Package: 2,500 Mounting: Surface Mount Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 6 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 4x8/10b Oscillator Type: Internal Supplier Device Package: 10-LSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 10-LSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: R5F10Y16ASP#X0DKR,R5 F10Y16ASP#X0CT,R5F10 Y16ASP#X0-ND,R5F10Y1 6ASP#X0TR Base Product Number: R5F10 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1322522-R5F10Y16ASP#X0
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: RL78
Speed: 20MHz
Standard Package: 2,500
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 6
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 4x8/10b
Oscillator Type: Internal
Supplier Device Package: 10-LSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 10-LSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: R5F10Y16ASP#X0DKR,R5F10Y16ASP#X0CT,R5F10Y16ASP#X0-ND,R5F10Y16ASP#X0TR
Base Product Number: R5F10
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - R5F10Y16ASP#X0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F10Y16ASP#X0
Microcontrollers R5F10Y16ASP#X0
IC MCU 16BIT 2KB FLASH 10LSSOP

IC MCU 16BIT 2KB FLASH 10LSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10Y16ASP#X0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10Y16ASP#X0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10Y16ASP#X0
IC MCU 16BIT 2KB FLASH 10LSSOP

IC MCU 16BIT 2KB FLASH 10LSSOP

Supplier's Site
Microcontrollers - R5F10Y16ASP#X0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10Y16ASP#X0
Microcontrollers R5F10Y16ASP#X0
RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 2KB (2K x 8) FLASH 10-LSSOP

RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 2KB (2K x 8) FLASH 10-LSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F10Y16ASP#X0
16-bit Microcontrollers - MCU R5F10Y16ASP#X0
16-bit Microcontrollers - MCU RL78/G10 2+0/256B 10SSOP T&R

16-bit Microcontrollers - MCU RL78/G10 2+0/256B 10SSOP T&R

Buy Now Datasheet
Embedded - Microcontrollers - R5F10Y16ASP#X0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10Y16ASP#X0
Embedded - Microcontrollers R5F10Y16ASP#X0
IC MCU 16BIT 2KB FLASH 10LSSOP

IC MCU 16BIT 2KB FLASH 10LSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F10Y16ASP#X0CT-ND 685-R5F10Y16ASP#X0 1322522-R5F10Y16ASP#X0 R5F10Y16ASP#X0 R5F10Y16ASP#X0 R5F10Y16ASP#X0 R5F10Y16ASP#X0 R5F10Y16ASP#X0
Product Name Microcontrollers 16-bit 16BIT 2KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 4x8/10b
RAM 0.2560 KB 0.2560 KB 2 KB 0.2560 KB 256 KB 0.2560 KB
ROM 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7735AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded - Microcontrollers - ADUC848BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details