Renesas Electronics Corporation 16-bit 16BIT 1KB Embedded Microcontroller MCU R5F10Y14DSP#50

Description
IC MCU 16BIT 1KB FLASH 10LSSOP Product overview: R5F10Y14DSP#50 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10Y14DSP#50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 1KB FLASH 10LSSOP Product overview: R5F10Y14DSP#50 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10Y14DSP#50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 1KB Embedded Microcontroller MCU
685-R5F10Y14DSP#50
16-bit 16BIT 1KB Embedded Microcontroller MCU 685-R5F10Y14DSP#50
IC MCU 16BIT 1KB FLASH 10LSSOP Product overview: R5F10Y14DSP#50 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10Y14DSP#50 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 1KB FLASH 10LSSOP Product overview: R5F10Y14DSP#50 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10Y14DSP#50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F10Y14DSP#50-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F10Y14DSP#50-ND
Microcontrollers R5F10Y14DSP#50-ND
RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 1KB (1K x 8) FLASH 10-LSSOP

RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 1KB (1K x 8) FLASH 10-LSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1140737-R5F10Y14DSP#50 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1140737-R5F10Y14DSP#50
Integrated Circuits (ICs) - Embedded - Microcontrollers 1140737-R5F10Y14DSP#50
Win Source Part Number: 1140737-R5F10Y14DSP# 50 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/G10 Core Processor: RL78 Speed: 20MHz Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 6 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: A/D 4x8/10b Oscillator Type: Internal Package / Case: 10-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 10-LSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F10Y14

Win Source Part Number: 1140737-R5F10Y14DSP#50
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/G10
Core Processor: RL78
Speed: 20MHz
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 6
Program Memory Size: 1KB (1K x 8)
Program Memory Type: FLASH
RAM Size: 128 x 8
Data Converters: A/D 4x8/10b
Oscillator Type: Internal
Package / Case: 10-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 10-LSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F10Y14

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F10Y14DSP#50
16-bit Microcontrollers - MCU R5F10Y14DSP#50
16-bit Microcontrollers - MCU RL78/G10 1KB 128B 10SSOP Ind-40_+85C T&R

16-bit Microcontrollers - MCU RL78/G10 1KB 128B 10SSOP Ind-40_+85C T&R

Buy Now Datasheet
Microcontrollers - R5F10Y14DSP#50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10Y14DSP#50
Microcontrollers R5F10Y14DSP#50
RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 1KB (1K x 8) FLASH 10-LSSOP

RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 1KB (1K x 8) FLASH 10-LSSOP

Buy Now Datasheet
Embedded - Microcontrollers - R5F10Y14DSP#50 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10Y14DSP#50
Embedded - Microcontrollers R5F10Y14DSP#50
IC MCU 16BIT 1KB FLASH 10LSSOP

IC MCU 16BIT 1KB FLASH 10LSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10Y14DSP#50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10Y14DSP#50
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10Y14DSP#50
IC MCU 16BIT 1KB FLASH 10LSSOP

IC MCU 16BIT 1KB FLASH 10LSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F10Y14DSP#50 R5F10Y14DSP#50-ND 1140737-R5F10Y14DSP#50 R5F10Y14DSP#50 R5F10Y14DSP#50 R5F10Y14DSP#50 R5F10Y14DSP#50
Product Name 16-bit 16BIT 1KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.1280 KB 0.1280 KB 1 KB 0.1280 KB 128 KB
Supply Voltage 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 5.5 volts
Serial Interface CSI/SPI, I2C, UART UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - CG7725AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers