Renesas Electronics Corporation Microcontrollers R5F10Y14DSP#30

Description
RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 1KB (1K x 8) FLASH 10-LSSOP
Request a Quote Datasheet
Description
RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 1KB (1K x 8) FLASH 10-LSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F10Y14DSP#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F10Y14DSP#30-ND
Microcontrollers R5F10Y14DSP#30-ND
RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 1KB (1K x 8) FLASH 10-LSSOP

RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 1KB (1K x 8) FLASH 10-LSSOP

Buy Now Datasheet
 - R5F10Y14DSP#30 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, FLASH, RL78 CPU, 20MHz, CMOS, PDSO10

Microcontroller, FLASH, RL78 CPU, 20MHz, CMOS, PDSO10

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1379602-R5F10Y14DSP#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1379602-R5F10Y14DSP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 1379602-R5F10Y14DSP#30
Win Source Part Number: 1379602-R5F10Y14DSP# 30 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Series: RL78/G10 Package: Tray Product Status: Active Package / Case: 10-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 10-LSSOP Base Product Number: R5F10 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Speed: 20MHz Number of I/O: 6 Core Processor: RL78 Core Size: 16-Bit Connectivity: CSI, I²C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH RAM Size: 128 x 8 Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V Data Converters: A/D 4x8/10b Oscillator Type: Internal

Win Source Part Number: 1379602-R5F10Y14DSP#30
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Series: RL78/G10
Package: Tray
Product Status: Active
Package / Case: 10-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 10-LSSOP
Base Product Number: R5F10
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 20MHz
Number of I/O: 6
Core Processor: RL78
Core Size: 16-Bit
Connectivity: CSI, I²C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Program Memory Size: 1KB (1K x 8)
Program Memory Type: FLASH
RAM Size: 128 x 8
Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V
Data Converters: A/D 4x8/10b
Oscillator Type: Internal

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 1KB Embedded Microcontroller MCU
685-R5F10Y14DSP#30
16-bit 16BIT 1KB Embedded Microcontroller MCU 685-R5F10Y14DSP#30
IC MCU 16BIT 1KB FLASH 10LSSOP Product overview: R5F10Y14DSP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10Y14DSP#30 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 1KB FLASH 10LSSOP Product overview: R5F10Y14DSP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10Y14DSP#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F10Y14DSP#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10Y14DSP#30
Microcontrollers R5F10Y14DSP#30
RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 1KB (1K x 8) FLASH 10-LSSOP

RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 1KB (1K x 8) FLASH 10-LSSOP

Buy Now Datasheet
Microcontrollers - R5F10Y14DSP#30 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F10Y14DSP#30
Microcontrollers R5F10Y14DSP#30
IC MCU 16BIT 1KB FLASH 10LSSOP

IC MCU 16BIT 1KB FLASH 10LSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F10Y14DSP#30
16-bit Microcontrollers - MCU R5F10Y14DSP#30
16-bit Microcontrollers - MCU RL78/G10 1+0/128B 10SSOP Ind -40to+85C

16-bit Microcontrollers - MCU RL78/G10 1+0/128B 10SSOP Ind -40to+85C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10Y14DSP#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10Y14DSP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10Y14DSP#30
IC MCU 16BIT 1KB FLASH 10LSSOP

IC MCU 16BIT 1KB FLASH 10LSSOP

Supplier's Site
Embedded - Microcontrollers - R5F10Y14DSP#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10Y14DSP#30
Embedded - Microcontrollers R5F10Y14DSP#30
IC MCU 16BIT 1KB FLASH 10LSSOP

IC MCU 16BIT 1KB FLASH 10LSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F10Y14DSP#30-ND R5F10Y14DSP#30 1379602-R5F10Y14DSP#30 685-R5F10Y14DSP#30 R5F10Y14DSP#30 R5F10Y14DSP#30 R5F10Y14DSP#30 R5F10Y14DSP#30 R5F10Y14DSP#30
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 1KB Embedded Microcontroller MCU Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 4x8/10b
RAM 0.1280 KB 1 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
ROM 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7034BCPZ-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Embedded Microcontroller MCU - 769-CP3CN37VVAWQX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Pin Count 144
View Details
6 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - 462791-0870 - Rochester Electronics
Infineon Technologies AG
View Details