Renesas Electronics Corporation Microcontrollers R5F10Y14ASP#X0

Description
RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 1KB (1K x 8) FLASH 10-LSSOP
Request a Quote Datasheet
Description
RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 1KB (1K x 8) FLASH 10-LSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F10Y14ASP#X0TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F10Y14ASP#X0TR-ND
Microcontrollers R5F10Y14ASP#X0TR-ND
RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 1KB (1K x 8) FLASH 10-LSSOP

RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 1KB (1K x 8) FLASH 10-LSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R5F10Y14ASP#X0 - 891015-R5F10Y14ASP#X0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F10Y14ASP#X0
891015-R5F10Y14ASP#X0
Embedded - Embedded - Microcontrollers - R5F10Y14ASP#X0 891015-R5F10Y14ASP#X0
Manufacturer: Renesas Electronics America Win Source Part Number: 891015-R5F10Y14ASP#X 0 Series: RL78/G10 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RL78 series Microcontroller IC 16-Bit 20MHz 1KB (1K x 8) FLASH 10-LSSOP Core Processor: RL78 Speed: 20MHz Package: Reel - TR Package: 10-LSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 6 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH Data Converters: A/D 4x8/10b Oscillator Type: Internal Supply Voltage: 2V ~ 5.5V Family Name: R5F10Y14 Categories: Integrated Circuits (ICs) Case / Package: 10-LSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: R5F10Y14ASP#X0TR, R5F10Y14ASP#X0DKR, R5F10Y14ASP#X0CT, R5F10Y14ASP#X0-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 891015-R5F10Y14ASP#X0
Series: RL78/G10
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RL78 series Microcontroller IC 16-Bit 20MHz 1KB (1K x 8) FLASH 10-LSSOP
Core Processor: RL78
Speed: 20MHz
Package: Reel - TR
Package: 10-LSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 6
Program Memory Size: 1KB (1K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x8/10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 5.5V
Family Name: R5F10Y14
Categories: Integrated Circuits (ICs)
Case / Package: 10-LSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: R5F10Y14ASP#X0TR, R5F10Y14ASP#X0DKR, R5F10Y14ASP#X0CT, R5F10Y14ASP#X0-ND

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 1KB Embedded Microcontroller MCU
685-R5F10Y14ASP#X0
16-bit 16BIT 1KB Embedded Microcontroller MCU 685-R5F10Y14ASP#X0
IC MCU 16BIT 1KB FLASH 10LSSOP Product overview: R5F10Y14ASP#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10Y14ASP#X0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 1KB FLASH 10LSSOP Product overview: R5F10Y14ASP#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10Y14ASP#X0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F10Y14ASP#X0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F10Y14ASP#X0
Microcontrollers R5F10Y14ASP#X0
IC MCU 16BIT 1KB FLASH 10LSSOP

IC MCU 16BIT 1KB FLASH 10LSSOP

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F10Y14ASP#X0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10Y14ASP#X0
Embedded - Microcontrollers R5F10Y14ASP#X0
IC MCU 16BIT 1KB FLASH 10LSSOP

IC MCU 16BIT 1KB FLASH 10LSSOP

Supplier's Site Datasheet
Microcontrollers - R5F10Y14ASP#X0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10Y14ASP#X0
Microcontrollers R5F10Y14ASP#X0
RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 1KB (1K x 8) FLASH 10-LSSOP

RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 1KB (1K x 8) FLASH 10-LSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F10Y14ASP#X0
16-bit Microcontrollers - MCU R5F10Y14ASP#X0
16-bit Microcontrollers - MCU 16BIT MCU RL78/G10 1+0/128B 10SSOP T&R

16-bit Microcontrollers - MCU 16BIT MCU RL78/G10 1+0/128B 10SSOP T&R

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10Y14ASP#X0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10Y14ASP#X0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10Y14ASP#X0
IC MCU 16BIT 1KB FLASH 10LSSOP

IC MCU 16BIT 1KB FLASH 10LSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F10Y14ASP#X0TR-ND 891015-R5F10Y14ASP#X0 685-R5F10Y14ASP#X0 R5F10Y14ASP#X0 R5F10Y14ASP#X0 R5F10Y14ASP#X0 R5F10Y14ASP#X0 R5F10Y14ASP#X0
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - R5F10Y14ASP#X0 16-bit 16BIT 1KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 4x8/10b
RAM 0.1280 KB 1 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
ROM 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC845BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - CG7745AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers