Renesas Electronics Corporation 16-bit 16BIT 1KB Embedded Microcontroller MCU R5F10Y14ASP#V0

Description
IC MCU 16BIT 1KB FLASH 10LSSOP Product overview: R5F10Y14ASP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10Y14ASP#V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 1KB FLASH 10LSSOP Product overview: R5F10Y14ASP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10Y14ASP#V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 1KB Embedded Microcontroller MCU
685-R5F10Y14ASP#V0
16-bit 16BIT 1KB Embedded Microcontroller MCU 685-R5F10Y14ASP#V0
IC MCU 16BIT 1KB FLASH 10LSSOP Product overview: R5F10Y14ASP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10Y14ASP#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 1KB FLASH 10LSSOP Product overview: R5F10Y14ASP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10Y14ASP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F10Y14ASP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F10Y14ASP#V0-ND
Microcontrollers R5F10Y14ASP#V0-ND
RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 1KB (1K x 8) FLASH 10-LSSOP

RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 1KB (1K x 8) FLASH 10-LSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R5F10Y14ASP#V0 - 1091236-R5F10Y14ASP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F10Y14ASP#V0
1091236-R5F10Y14ASP#V0
Embedded - Embedded - Microcontrollers - R5F10Y14ASP#V0 1091236-R5F10Y14ASP#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 1091236-R5F10Y14ASP# V0 Packaging: Tray Core Processor: RL78 Number of I/O: 6 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH Data Converters: A/D 4x8/10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-LSSOP (4.4x3.6) Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1091236-R5F10Y14ASP#V0
Packaging: Tray
Core Processor: RL78
Number of I/O: 6
Program Memory Size: 1KB (1K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x8/10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-LSSOP (4.4x3.6)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F10Y14ASP#V0
16-bit Microcontrollers - MCU R5F10Y14ASP#V0
16-bit Microcontrollers - MCU RL78/G10 1+0/128B 10SSOP

16-bit Microcontrollers - MCU RL78/G10 1+0/128B 10SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10Y14ASP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10Y14ASP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10Y14ASP#V0
IC MCU 16BIT 1KB FLASH 10LSSOP

IC MCU 16BIT 1KB FLASH 10LSSOP

Supplier's Site
Microcontrollers - R5F10Y14ASP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10Y14ASP#V0
Microcontrollers R5F10Y14ASP#V0
RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 1KB (1K x 8) FLASH 10-LSSOP

RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 1KB (1K x 8) FLASH 10-LSSOP

Buy Now
Microcontrollers - R5F10Y14ASP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10Y14ASP#V0
Microcontrollers R5F10Y14ASP#V0
RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 1KB (1K x 8) FLASH 10-LSSOP

RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 1KB (1K x 8) FLASH 10-LSSOP

Buy Now Datasheet
Embedded - Microcontrollers - R5F10Y14ASP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10Y14ASP#V0
Embedded - Microcontrollers R5F10Y14ASP#V0
IC MCU 16BIT 1KB FLASH 10LSSOP

IC MCU 16BIT 1KB FLASH 10LSSOP

Supplier's Site Datasheet
Microcontrollers - R5F10Y14ASP#V0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F10Y14ASP#V0
Microcontrollers R5F10Y14ASP#V0
IC MCU 16BIT 1KB FLASH 10LSSOP

IC MCU 16BIT 1KB FLASH 10LSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F10Y14ASP#V0 R5F10Y14ASP#V0-ND 1091236-R5F10Y14ASP#V0 R5F10Y14ASP#V0 R5F10Y14ASP#V0 R5F10Y14ASP#V0 R5F10Y14ASP#V0 R5F10Y14ASP#V0 R5F10Y14ASP#V0
Product Name 16-bit 16BIT 1KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - R5F10Y14ASP#V0 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.1280 KB 0.1280 KB 1 KB 128 KB 0.1280 KB 0.1280 KB 0.1280 KB
Supply Voltage 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 5.5 volts 2 to 5.5 volts
Serial Interface CSI/SPI, I2C, UART UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23Y98AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
 - 87C51/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C164SL8R25M4CAFXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers