RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
IC MCU 16BIT 128KB FLASH 80LQFP
IC MCU 16BIT 128KB FLASH 80LQFP
IC MCU 16BIT 128KB FLASH 80LQFP
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F10WMGGFB#50TR-ND | R5F10WMGGFB#50 | R5F10WMGGFB#50 | R5F10WMGGFB#50 | R5F10WMGGFB#50 |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | |
| Bits | Other; A/D 12x8/10b | ||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | |
| ROM | 128 KB |