Renesas Electronics Corporation Microcontrollers R5F10WMGAFB#50

Description
RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
Request a Quote Datasheet
Description
RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F10WMGAFB#50CT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F10WMGAFB#50CT-ND
Microcontrollers R5F10WMGAFB#50CT-ND
RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - R5F10WMGAFB#50TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F10WMGAFB#50TR-ND
Microcontrollers R5F10WMGAFB#50TR-ND
RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - R5F10WMGAFB#50DKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F10WMGAFB#50DKR-ND
Microcontrollers R5F10WMGAFB#50DKR-ND
RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-R5F10WMGAFB#50 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-R5F10WMGAFB#50
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-R5F10WMGAFB#50
IC MCU 16BIT 128KB FLASH 80LQFP Product overview: R5F10WMGAFB#50 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10WMGAFB#50 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 80LQFP Product overview: R5F10WMGAFB#50 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10WMGAFB#50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F10WMGAFB#50 - 851569-R5F10WMGAFB#50 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F10WMGAFB#50
851569-R5F10WMGAFB#50
Embedded - Embedded - Microcontrollers - R5F10WMGAFB#50 851569-R5F10WMGAFB#50
Manufacturer: Renesas Electronics America Win Source Part Number: 851569-R5F10WMGAFB#5 0 Series: RL78/L13 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 58 Family Name: R5F10 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: R5F10WMGAFB#50TR, R5F10WMGAFB#50DKR, R5F10WMGAFB#50-ND, R5F10WMGAFB#50CT

Manufacturer: Renesas Electronics America
Win Source Part Number: 851569-R5F10WMGAFB#50
Series: RL78/L13
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 58
Family Name: R5F10
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: R5F10WMGAFB#50TR, R5F10WMGAFB#50DKR, R5F10WMGAFB#50-ND, R5F10WMGAFB#50CT

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10WMGAFB#50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10WMGAFB#50
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10WMGAFB#50
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F10WMGAFB#50
16-bit Microcontrollers - MCU R5F10WMGAFB#50
16-bit Microcontrollers - MCU STAR MCU RL78/L13 128/8KB QFP80 -40/85C

16-bit Microcontrollers - MCU STAR MCU RL78/L13 128/8KB QFP80 -40/85C

Buy Now Datasheet
Microcontrollers - R5F10WMGAFB#50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10WMGAFB#50
Microcontrollers R5F10WMGAFB#50
RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - R5F10WMGAFB#50 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F10WMGAFB#50
Microcontrollers R5F10WMGAFB#50
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F10WMGAFB#50 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10WMGAFB#50
Embedded - Microcontrollers R5F10WMGAFB#50
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F10WMGAFB#50CT-ND 685-R5F10WMGAFB#50 851569-R5F10WMGAFB#50 R5F10WMGAFB#50 R5F10WMGAFB#50 R5F10WMGAFB#50 R5F10WMGAFB#50 R5F10WMGAFB#50
Product Name Microcontrollers 16-bit 16BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F10WMGAFB#50 Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 48 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 12x10b
RAM 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ACE1502EN14 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details