Renesas Electronics Corporation Microcontrollers R5F10WMEAFB#30

Description
RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)
Request a Quote Datasheet
Description
RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F10WMEAFB#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F10WMEAFB#30-ND
Microcontrollers R5F10WMEAFB#30-ND
RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1181719-R5F10WMEAFB#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1181719-R5F10WMEAFB#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 1181719-R5F10WMEAFB#30
Win Source Part Number: 1181719-R5F10WMEAFB# 30 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/L13 Core Processor: RL78 Speed: 24MHz Package: Tray Standard Package: 119 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 58 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 4K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.6V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-R5F10WMEAFB#30 Base Product Number: R5F10

Win Source Part Number: 1181719-R5F10WMEAFB#30
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/L13
Core Processor: RL78
Speed: 24MHz
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Number of I/O: 58
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 4K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.6V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: -1161-R5F10WMEAFB#30
Base Product Number: R5F10

Buy Now Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-R5F10WMEAFB#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-R5F10WMEAFB#30
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-R5F10WMEAFB#30
IC MCU 16BIT 64KB FLASH 80LQFP Product overview: R5F10WMEAFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10WMEAFB#30 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 80LQFP Product overview: R5F10WMEAFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10WMEAFB#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F10WMEAFB#30 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F10WMEAFB#30
Microcontrollers R5F10WMEAFB#30
IC MCU 16BIT 64KB FLASH 80LQFP

IC MCU 16BIT 64KB FLASH 80LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F10WMEAFB#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10WMEAFB#30
Embedded - Microcontrollers R5F10WMEAFB#30
IC MCU 16BIT 64KB FLASH 80LQFP

IC MCU 16BIT 64KB FLASH 80LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F10WMEAFB#30
16-bit Microcontrollers - MCU R5F10WMEAFB#30
16-bit Microcontrollers - MCU RL78/L13 64KB+4KB/6KB 80LQFP 12x12

16-bit Microcontrollers - MCU RL78/L13 64KB+4KB/6KB 80LQFP 12x12

Buy Now Datasheet
Microcontrollers - R5F10WMEAFB#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10WMEAFB#30
Microcontrollers R5F10WMEAFB#30
RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10WMEAFB#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10WMEAFB#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10WMEAFB#30
IC MCU 16BIT 64KB FLASH 80LQFP

IC MCU 16BIT 64KB FLASH 80LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F10WMEAFB#30-ND 1181719-R5F10WMEAFB#30 685-R5F10WMEAFB#30 R5F10WMEAFB#30 R5F10WMEAFB#30 R5F10WMEAFB#30 R5F10WMEAFB#30 R5F10WMEAFB#30
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 24 MHz 24 MHz 48 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 12x10b
RAM 4 KB 64 KB 4 KB 4 KB 4 KB 4 KB
ROM 64 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - 87C51-16/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type EPROM
View Details
3 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - C164CL6RMCAKXUMA3 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers