RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)
RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)
IC MCU 16BIT 64KB FLASH 80LQFP
16-bit Microcontrollers - MCU 16BIT MCU RL78/L13 64/4K LQFP80 -40to80C
IC MCU 16BIT 64KB FLASH 80LQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F10WMEAFA#30-ND | R5F10WMEAFA#30 | R5F10WMEAFA#30 | R5F10WMEAFA#30 | R5F10WMEAFA#30 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | Other; A/D 12x10b | ||||
| RAM | 4 KB | 4 KB | 4 KB | ||
| ROM | 64 KB |