Win Source Part Number: 992884-R5F10WMCAFB#3
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/L13
Core Processor: RL78
Speed: 24MHz
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Number of I/O: 58
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 1.5K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.6V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: -1161-R5F10WMCAFB#30
Base Product Number: R5F10
IC MCU 16BIT 32KB FLASH 80LQFP Product overview: R5F10WMCAFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10WMCAFB#30 can be used for catalog matching and distributor lookup.
RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 80-LQFP (12x12)
IC MCU 16BIT 32KB FLASH 80LQFP
IC MCU 16BIT 32KB FLASH 80LQFP
RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 80-LQFP (12x12)
16-bit Microcontrollers - MCU RL78L13 32K+4K/1.5K 80LQFP 12x12
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 992884-R5F10WMCAFB#30 | 685-R5F10WMCAFB#30 | R5F10WMCAFB#30-ND | R5F10WMCAFB#30 | R5F10WMCAFB#30 | R5F10WMCAFB#30 | R5F10WMCAFB#30 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 48 MHz | 24 MHz | 24 MHz | 24 MHz | ||
| RAM | 32 KB | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | ||
| ROM | 4 KB | 32 KB | |||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |