RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 96KB FLASH 64LFQFP
IC MCU 16BIT 96KB FLASH 64LFQFP
RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 96KB FLASH 64LFQFP
16-bit Microcontrollers - MCU 16BIT MCU RL78/L13 96K LFQFP64 -40TO105C
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F10WLFGFB#30-ND | R5F10WLFGFB#30 | R5F10WLFGFB#30 | R5F10WLFGFB#30 | R5F10WLFGFB#30 | R5F10WLFGFB#30 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | Other; A/D 9x8/10b | |||||
| RAM | 6 KB | 6 KB | 6 KB | 6 KB | ||
| ROM | 96 KB |