RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 96KB FLASH 64LFQFP
IC MCU 16BIT 96KB FLASH 64LFQFP
RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F10WLFAFB#50TR-ND | R5F10WLFAFB#50 | R5F10WLFAFB#50 | R5F10WLFAFB#50 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| Bits | Other; A/D 9x8/10b | |||
| RAM | 6 KB | 6 KB | 6 KB | |
| ROM | 96 KB |