Renesas Electronics Corporation 16-bit 16BIT 64KB Embedded Microcontroller MCU R5F10WLEAFB#30

Description
IC MCU 16BIT 64KB FLASH 64LQFP Product overview: R5F10WLEAFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10WLEAFB#30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 64KB FLASH 64LQFP Product overview: R5F10WLEAFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10WLEAFB#30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-R5F10WLEAFB#30
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-R5F10WLEAFB#30
IC MCU 16BIT 64KB FLASH 64LQFP Product overview: R5F10WLEAFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10WLEAFB#30 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 64LQFP Product overview: R5F10WLEAFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10WLEAFB#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 8283578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8283578
Microcontrollers 8283578
Renesas, MCU, RL78/L13, R5F10WLEAFB#30

Renesas, MCU, RL78/L13, R5F10WLEAFB#30

Supplier's Site
Microcontrollers - 8283578P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8283578P
Microcontrollers 8283578P
Renesas, MCU, RL78/L13, R5F10WLEAFB#30

Renesas, MCU, RL78/L13, R5F10WLEAFB#30

Supplier's Site
Microcontrollers - R5F10WLEAFB#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F10WLEAFB#30-ND
Microcontrollers R5F10WLEAFB#30-ND
RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R5F10WLEAFB#30 - 891013-R5F10WLEAFB#30 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F10WLEAFB#30
891013-R5F10WLEAFB#30
Embedded - Embedded - Microcontrollers - R5F10WLEAFB#30 891013-R5F10WLEAFB#30
Manufacturer: Renesas Electronics America Win Source Part Number: 891013-R5F10WLEAFB#3 0 Series: RL78/L13 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RL78 series Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10) Core Processor: RL78 Speed: 24MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 42 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Supply Voltage: 1.6V ~ 5.5V Family Name: R5F10 Categories: Integrated Circuits (ICs) Case / Package: 64-LFQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 891013-R5F10WLEAFB#30
Series: RL78/L13
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RL78 series Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)
Core Processor: RL78
Speed: 24MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Number of I/O: 42
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 9x10b
Oscillator Type: Internal
Supply Voltage: 1.6V ~ 5.5V
Family Name: R5F10
Categories: Integrated Circuits (ICs)
Case / Package: 64-LFQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - R5F10WLEAFB#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10WLEAFB#30
Microcontrollers R5F10WLEAFB#30
RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

RL78 RL78/L13 Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - R5F10WLEAFB#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10WLEAFB#30
Embedded - Microcontrollers R5F10WLEAFB#30
IC MCU 16BIT 64KB FLASH 64LQFP

IC MCU 16BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F10WLEAFB#30
16-bit Microcontrollers - MCU R5F10WLEAFB#30
16-bit Microcontrollers - MCU RL78L13 64K+4K/4K 64LQFP10x10-40to85C

16-bit Microcontrollers - MCU RL78L13 64K+4K/4K 64LQFP10x10-40to85C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10WLEAFB#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10WLEAFB#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10WLEAFB#30
IC MCU 16BIT 64KB FLASH 64LQFP

IC MCU 16BIT 64KB FLASH 64LQFP

Supplier's Site
Microcontrollers - R5F10WLEAFB#30 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F10WLEAFB#30
Microcontrollers R5F10WLEAFB#30
IC MCU 16BIT 64KB FLASH 64LQFP

IC MCU 16BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F10WLEAFB#30 8283578 8283578P R5F10WLEAFB#30-ND 891013-R5F10WLEAFB#30 R5F10WLEAFB#30 R5F10WLEAFB#30 R5F10WLEAFB#30 R5F10WLEAFB#30 R5F10WLEAFB#30
Product Name 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - R5F10WLEAFB#30 Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 48 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 4 KB 4 KB 4 KB 64 KB 4 KB 4 KB 4 KB
Supply Voltage 1.6 to 5.5 volts 1.6 to 5.5 volts 1.6 to 5.5 volts 5.5 volts 1.6 to 5.5 volts
Serial Interface CSI, I2C, UART UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - C164CI8E25MDBKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers