Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10TPJCLFB#56

Description
Win Source Part Number: 974543-R5F10TPJCLFB# 56 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/D1x Core Processor: RL78 Speed: 24MHz Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, CSI, I²C, LINbus, SPI, UART/USART Peripherals: DMA, Motor Control, LCD, LVD, POR, PWM, WDT Number of I/O: 78 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 16K x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: 559-R5F10TPJCLFB#56T R Base Product Number: R5F10
Request a Quote Datasheet
Description
Win Source Part Number: 974543-R5F10TPJCLFB# 56 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/D1x Core Processor: RL78 Speed: 24MHz Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, CSI, I²C, LINbus, SPI, UART/USART Peripherals: DMA, Motor Control, LCD, LVD, POR, PWM, WDT Number of I/O: 78 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 16K x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: 559-R5F10TPJCLFB#56T R Base Product Number: R5F10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 974543-R5F10TPJCLFB#56 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
974543-R5F10TPJCLFB#56
Integrated Circuits (ICs) - Embedded - Microcontrollers 974543-R5F10TPJCLFB#56
Win Source Part Number: 974543-R5F10TPJCLFB# 56 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/D1x Core Processor: RL78 Speed: 24MHz Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, CSI, I²C, LINbus, SPI, UART/USART Peripherals: DMA, Motor Control, LCD, LVD, POR, PWM, WDT Number of I/O: 78 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 16K x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: 559-R5F10TPJCLFB#56T R Base Product Number: R5F10

Win Source Part Number: 974543-R5F10TPJCLFB#56
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/D1x
Core Processor: RL78
Speed: 24MHz
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, CSI, I²C, LINbus, SPI, UART/USART
Peripherals: DMA, Motor Control, LCD, LVD, POR, PWM, WDT
Number of I/O: 78
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 16K x 8
Data Converters: A/D 9x10b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: 559-R5F10TPJCLFB#56TR
Base Product Number: R5F10

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-R5F10TPJCLFB#56 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-R5F10TPJCLFB#56
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-R5F10TPJCLFB#56
IC MCU 16BIT 256KB FLASH 100LQFP Product overview: R5F10TPJCLFB#56 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10TPJCLFB#56 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 100LQFP Product overview: R5F10TPJCLFB#56 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10TPJCLFB#56 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F10TPJCLFB#56 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10TPJCLFB#56
Microcontrollers R5F10TPJCLFB#56
RL78 RL78/D1x Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

RL78 RL78/D1x Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10TPJCLFB#56 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10TPJCLFB#56
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10TPJCLFB#56
IC MCU 16BIT 256KB FLSH 100LFQFP

IC MCU 16BIT 256KB FLSH 100LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F10TPJCLFB#56 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10TPJCLFB#56
Embedded - Microcontrollers R5F10TPJCLFB#56
IC MCU 16BIT 256KB FLSH 100LFQFP

IC MCU 16BIT 256KB FLSH 100LFQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 974543-R5F10TPJCLFB#56 685-R5F10TPJCLFB#56 R5F10TPJCLFB#56 R5F10TPJCLFB#56 R5F10TPJCLFB#56
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 256KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 24 MHz 24 MHz
RAM 256 KB 16 KB 16 KB 16 KB
ROM 8 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details