RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 64-HWQFN (8x8)
Compact LCD Microcontrollers with Low Power Consumption, Suitable for Small Appliances and Healthcare Devices
IC MCU 16BIT 32KB FLASH 64HWQFN
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 64-HWQFN (8x8)
IC MCU 16BIT 32KB FLASH 64HWQFN
16-bit Microcontrollers - MCU RL78L12 32K+2K 64QFN8x8 -40to85C
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10RLCANB#U0-ND | R5F10RLCANB#U0 | R5F10RLCANB#U0 | R5F10RLCANB#U0 | R5F10RLCANB#U0 | R5F10RLCANB#U0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |||
| Bits | Other; A/D 10x8/10b | |||||
| RAM | 1.5 KB | 1.5 KB | 1.5 KB | |||
| ROM | 32 KB |