The R5F10RLAGNB#40 is a 16-bit microcontroller from the RL78/L12 series, featuring a maximum operating frequency of 24 MHz and delivering 31 DMIPS performance. It operates within a voltage range of 1.6 V to 5.5 V and is designed for ultra-low power consumption, with operational current at 62.5 µA/MHz and a stop mode current as low as 0.23 µA. The device includes 16 KB of flash memory and 2 KB of data flash, with self-programming capabilities and a high-speed on-chip oscillator. This microcontroller supports various communication interfaces, including I²C, SPI, and UART, and features an integrated LCD controller/driver capable of managing up to 35 segments. It also includes multiple timers, a real-time clock, and an ADC with up to 10 channels and 10-bit resolution. The operating temperature range is suitable for consumer applications (-40 °C to +85 °C) and industrial applications (-40 °C to +105 °C). The device is packaged in a 64-pin HWQFN format, making it suitable for compact designs.
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 64-HWQFN (8x8)
IC MCU 16BIT 16KB FLASH 64HWQFN
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 64-HWQFN (8x8)
IC MCU 16BIT 16KB FLASH 64HWQFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F10RLAGNB#40TR-ND | R5F10RLAGNB#40 | R5F10RLAGNB#40 | R5F10RLAGNB#40 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| Bits | Other; A/D 10x8/10b | |||
| RAM | 1 KB | 1 KB | 1 KB | |
| ROM | 16 KB |