Renesas Electronics Corporation Microcontrollers R5F10RLAGFB#V0

Description
Microcontroller, 16-Bit, FLASH, RL78 CPU, 24MHz, CMOS, PQFP64
Request a Quote Datasheet
Description
Microcontroller, 16-Bit, FLASH, RL78 CPU, 24MHz, CMOS, PQFP64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - R5F10RLAGFB#V0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, RL78 CPU, 24MHz, CMOS, PQFP64

Microcontroller, 16-Bit, FLASH, RL78 CPU, 24MHz, CMOS, PQFP64

Supplier's Site Datasheet
Microcontrollers - R5F10RLAGFB#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F10RLAGFB#V0-ND
Microcontrollers R5F10RLAGFB#V0-ND
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 64-LFQFP (10x10)

RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 64-LFQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10RLAGFB#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10RLAGFB#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10RLAGFB#V0
IC MCU 16BIT 16KB FLASH 64LFQFP

IC MCU 16BIT 16KB FLASH 64LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F10RLAGFB#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10RLAGFB#V0
Embedded - Microcontrollers R5F10RLAGFB#V0
IC MCU 16BIT 16KB FLASH 64LFQFP

IC MCU 16BIT 16KB FLASH 64LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F10RLAGFB#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10RLAGFB#V0
Microcontrollers R5F10RLAGFB#V0
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 64-LFQFP (10x10)

RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F10RLAGFB#V0
16-bit Microcontrollers - MCU R5F10RLAGFB#V0
16-bit Microcontrollers - MCU 16BIT MCU RL78/L12 16K LFQFP64 -40/+105C

16-bit Microcontrollers - MCU 16BIT MCU RL78/L12 16K LFQFP64 -40/+105C

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F10RLAGFB#V0 R5F10RLAGFB#V0-ND R5F10RLAGFB#V0 R5F10RLAGFB#V0 R5F10RLAGFB#V0 R5F10RLAGFB#V0
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Life Cycle Stage Obsolete Removed; Obsolete Removed; Obsolete
ROM Type Flash Flash Flash; FLASH
Package Type QFP; Other; LQFP64 LFQP; Other; 64-LQFP Other; 64-LQFP QFP; Other; 64-LQFP
Clock Speed 24 MHz 24 MHz 24 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC2540TF256RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Microcontrollers - C164CL8RMCAKXQMB5 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers