RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 64-HWQFN (8x8)
IC MCU 16BIT 16KB FLASH 64HWQFN
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 64-HWQFN (8x8)
IC MCU 16BIT 16KB FLASH 64HWQFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F10RLAANB#20-ND | R5F10RLAANB#20 | R5F10RLAANB#20 | R5F10RLAANB#20 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| Bits | Other; A/D 10x8/10b | |||
| RAM | 1 KB | 1 KB | 1 KB | |
| ROM | 16 KB |