RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 52-LQFP (10x10)
IC MCU 16BIT 16KB FLASH 52LQFP
IC MCU 16BIT 16KB FLASH 52LQFP
16-bit Microcontrollers - MCU RL78/L12 16+2/1 52LQFP 10x10 T&R
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 52-LQFP (10x10)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10RJAAFA#X0-ND | R5F10RJAAFA#X0 | R5F10RJAAFA#X0 | R5F10RJAAFA#X0 | R5F10RJAAFA#X0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | Other; A/D 10x8/10b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 16 KB |