Compact LCD Microcontrollers with Low Power Consumption, Suitable for Small Appliances and Healthcare Devices
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 52-LQFP (10x10)
IC MCU 16BIT 16KB FLASH 52LQFP
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 52-LQFP (10x10)
IC MCU 16BIT 16KB FLASH 52LQFP
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10RJAAFA#V0 | R5F10RJAAFA#V0-ND | R5F10RJAAFA#V0 | R5F10RJAAFA#V0 | R5F10RJAAFA#V0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | ||
| Package Type | QFP; Other; LQFP52 | LFQP; Other; 52-LQFP | QFP; Other; 52-LQFP | Other; 52-LQFP | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | Other; A/D 10x8/10b |