Compact LCD Microcontrollers with Low Power Consumption, Suitable for Small Appliances and Healthcare Devices
16-bit Microcontrollers - MCU RL78/L12 8+2/1 52LQFP 10x10 T&R
IC MCU 16BIT 8KB FLASH 52LQFP
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 52-LQFP (10x10)
| Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10RJ8AFA#X0 | R5F10RJ8AFA#X0 | R5F10RJ8AFA#X0 | R5F10RJ8AFA#X0 |
| Product Name | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package Type | QFP; Other; LQFP52 | QFP; Other; 52-LQFP | ||
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 24 MHz |