The R5F10RG8GFB#30 microcontroller from Quarktwin Technology Ltd. features a 16-bit RL78 CPU core capable of delivering 31 DMIPS at a maximum frequency of 24 MHz. It operates within a voltage range of 1.6 V to 5.5 V and is designed for ultra-low power consumption, with operational current as low as 62.5 OºA/MHz and stop mode current of 0.23 µA. The device includes 8 KB of flash memory, 2 KB of data flash, and options for 1 KB or 1.5 KB of RAM, supporting self-programming and background operations. This microcontroller is equipped with an on-chip LCD controller and driver, allowing for various display configurations. It supports multiple communication interfaces, including I²C, SPI, and UART, and features a direct memory access (DMA) controller with two programmable channels. The device also includes a range of timers, an ADC with up to 10 channels, and safety features compliant with IEC or UL 60730 standards. Operating temperature ranges from -40 °C to +85 °C for consumer applications and up to +105 °C for industrial applications. The package type is available in LFQFP with 48 pins, making it suitable for compact designs. This microcontroller is ideal for applications requiring low power consumption and integrated display capabilities.
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 48-LFQFP (7x7)
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 48-LFQFP (7x7)
IC MCU 16BIT 8KB FLASH 48LFQFP
IC MCU 16BIT 8KB FLASH 48LFQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10RG8GFB#30-ND | R5F10RG8GFB#30 | R5F10RG8GFB#30 | R5F10RG8GFB#30 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| Bits | Other; A/D 9x8/10b | |||
| RAM | 1 KB | 1 KB | 1 KB | |
| ROM | 8 KB |