RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 48-LFQFP (7x7)
Microcontroller, 16-Bit, FLASH, RL78 CPU, 24MHz
IC MCU 16BIT 8KB FLASH 48LFQFP
16-bit Microcontrollers - MCU RL78/L12 8+2/1 48LQFP 7x7
IC MCU 16BIT 8KB FLASH 48LFQFP
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 48-LFQFP (7x7)
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10RG8AFB#V0-ND | R5F10RG8AFB#V0 | R5F10RG8AFB#V0 | R5F10RG8AFB#V0 | R5F10RG8AFB#V0 | R5F10RG8AFB#V0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |||
| Bits | Other; A/D 9x8/10b | |||||
| RAM | 1 KB | 1 KB | 1 KB | |||
| ROM | 8 KB |