IC MCU 16BIT 8KB FLASH 48LFQFP
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 48-LFQFP (7x7)
IC MCU 16BIT 8KB FLASH 48LFQFP
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 48-LFQFP (7x7)
IC MCU 16BIT 8KB FLASH 48LFQFP
IC MCU 16BIT 8KB FLASH 48LFQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F10RG8AFB#50DKR-ND | R5F10RG8AFB#50 | R5F10RG8AFB#50 | R5F10RG8AFB#50 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| Bits | Other; A/D 9x10b | |||
| RAM | 1 KB | 1 KB | 1 KB | |
| ROM | 8 KB |