Renesas Electronics Corporation Microcontrollers R5F10RFCGFP#30

Description
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)
Request a Quote Datasheet
Description
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F10RFCGFP#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F10RFCGFP#30-ND
Microcontrollers 559-R5F10RFCGFP#30-ND
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10RFCGFP#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10RFCGFP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10RFCGFP#30
IC MCU 16BIT 32KB FLASH 44LQFP

IC MCU 16BIT 32KB FLASH 44LQFP

Supplier's Site
Microcontrollers - R5F10RFCGFP#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10RFCGFP#30
Microcontrollers R5F10RFCGFP#30
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - R5F10RFCGFP#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10RFCGFP#30
Embedded - Microcontrollers R5F10RFCGFP#30
IC MCU 16BIT 32KB FLASH 44LQFP

IC MCU 16BIT 32KB FLASH 44LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F10RFCGFP#30-ND R5F10RFCGFP#30 R5F10RFCGFP#30 R5F10RFCGFP#30
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 24 MHz 24 MHz
Bits Other; A/D 7x8/10b
RAM 1.5 KB 1.5 KB 1.5 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
 - 40060873 - Rochester Electronics
Infineon Technologies AG
View Details