Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F10RFCAFP#V0 R5F10RFCAFP#V0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 792914-R5F10RFCAFP#V 0 Series: RL78/L12 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: RL78 Speed: 24MHz Package: 44-LQFP Core Size: 16-Bit Connectivity: CSI, I2C, LIN, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 29 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 1.5K x 8 Data Converters: A/D 7x8/10b Oscillator Type: Internal Supply Voltage: 1.6 V ~ 5.5 V Family Name: R5F10RFC Categories: Integrated Circuits (ICs) Manufacturer Package: 44-LQFP (10x10) Alternative Parts (Cross-Reference): P51XAG33KBBD; PXAG37KFBD,157; PXAC37KFBD/00,157; P51XAG37KB BD; ECCN: EAR99 Country of Origin: China, Malaysia, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 792914-R5F10RFCAFP#V 0 Series: RL78/L12 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: RL78 Speed: 24MHz Package: 44-LQFP Core Size: 16-Bit Connectivity: CSI, I2C, LIN, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 29 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 1.5K x 8 Data Converters: A/D 7x8/10b Oscillator Type: Internal Supply Voltage: 1.6 V ~ 5.5 V Family Name: R5F10RFC Categories: Integrated Circuits (ICs) Manufacturer Package: 44-LQFP (10x10) Alternative Parts (Cross-Reference): P51XAG33KBBD; PXAG37KFBD,157; PXAC37KFBD/00,157; P51XAG37KB BD; ECCN: EAR99 Country of Origin: China, Malaysia, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F10RFCAFP#V0 - 792914-R5F10RFCAFP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F10RFCAFP#V0
792914-R5F10RFCAFP#V0
Embedded - Embedded - Microcontrollers - R5F10RFCAFP#V0 792914-R5F10RFCAFP#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 792914-R5F10RFCAFP#V 0 Series: RL78/L12 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: RL78 Speed: 24MHz Package: 44-LQFP Core Size: 16-Bit Connectivity: CSI, I2C, LIN, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 29 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 1.5K x 8 Data Converters: A/D 7x8/10b Oscillator Type: Internal Supply Voltage: 1.6 V ~ 5.5 V Family Name: R5F10RFC Categories: Integrated Circuits (ICs) Manufacturer Package: 44-LQFP (10x10) Alternative Parts (Cross-Reference): P51XAG33KBBD; PXAG37KFBD,157; PXAC37KFBD/00,157; P51XAG37KB BD; ECCN: EAR99 Country of Origin: China, Malaysia, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 792914-R5F10RFCAFP#V0
Series: RL78/L12
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: RL78
Speed: 24MHz
Package: 44-LQFP
Core Size: 16-Bit
Connectivity: CSI, I2C, LIN, UART/USART
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Number of I/O: 29
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 1.5K x 8
Data Converters: A/D 7x8/10b
Oscillator Type: Internal
Supply Voltage: 1.6 V ~ 5.5 V
Family Name: R5F10RFC
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-LQFP (10x10)
Alternative Parts (Cross-Reference): P51XAG33KBBD; PXAG37KFBD,157; PXAC37KFBD/00,157; P51XAG37KB BD;
ECCN: EAR99
Country of Origin: China, Malaysia, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-R5F10RFCAFP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-R5F10RFCAFP#V0
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-R5F10RFCAFP#V0
IC MCU 16BIT 32KB FLASH 44LQFP Product overview: R5F10RFCAFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10RFCAFP#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 44LQFP Product overview: R5F10RFCAFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10RFCAFP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F10RFCAFP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F10RFCAFP#V0-ND
Microcontrollers R5F10RFCAFP#V0-ND
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10RFCAFP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10RFCAFP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10RFCAFP#V0
IC MCU 16BIT 32KB FLASH 44LQFP

IC MCU 16BIT 32KB FLASH 44LQFP

Supplier's Site
Embedded - Microcontrollers - R5F10RFCAFP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10RFCAFP#V0
Embedded - Microcontrollers R5F10RFCAFP#V0
IC MCU 16BIT 32KB FLASH 44LQFP

IC MCU 16BIT 32KB FLASH 44LQFP

Supplier's Site Datasheet
Microcontrollers - R5F10RFCAFP#V0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F10RFCAFP#V0
Microcontrollers R5F10RFCAFP#V0
IC MCU 16BIT 32KB FLASH 44LQFP

IC MCU 16BIT 32KB FLASH 44LQFP

Supplier's Site Datasheet
Microcontrollers - R5F10RFCAFP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10RFCAFP#V0
Microcontrollers R5F10RFCAFP#V0
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F10RFCAFP#V0
16-bit Microcontrollers - MCU R5F10RFCAFP#V0
16-bit Microcontrollers - MCU RL78L12 32K+2K 44QFP -40to85C

16-bit Microcontrollers - MCU RL78L12 32K+2K 44QFP -40to85C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792914-R5F10RFCAFP#V0 685-R5F10RFCAFP#V0 R5F10RFCAFP#V0-ND R5F10RFCAFP#V0 R5F10RFCAFP#V0 R5F10RFCAFP#V0 R5F10RFCAFP#V0 R5F10RFCAFP#V0
Product Name Embedded - Embedded - Microcontrollers - R5F10RFCAFP#V0 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 32 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
ROM 2 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2910ALM/B - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Application Specific Microcontrollers - ADM5120PX-AB-R-2-ND - DigiKey
Specs
RAM 16 KB
Serial Interface UART; USB
Package Type LFQP; Other; 208-LQFP
View Details
5 suppliers