Win Source Part Number: 985145-R5F10RFCAFP#5
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/L12
Core Processor: RL78
Speed: 24MHz
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 1K x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Package / Case: 44-LQFP
Supplier Device Package: 44-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.6V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F10
IC MCU 16BIT 16KB FLASH 44LQFP Product overview: R5F10RFCAFP#50 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10RFCAFP#50 can be used for catalog matching and distributor lookup.
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)
IC MCU 16BIT 16KB FLASH 44LQFP
IC MCU 16BIT 16KB FLASH 44LQFP
16-bit Microcontrollers - MCU RL78/L12 MCU 32K+2K 44LQFP -40TO85C
IC MCU 16BIT 16KB FLASH 44LQFP
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 985145-R5F10RFCAFP#50 | 685-R5F10RFCAFP#50 | R5F10RFCAFP#50-ND | R5F10RFCAFP#50 | R5F10RFCAFP#50 | R5F10RFCAFP#50 | R5F10RFCAFP#50 | R5F10RFCAFP#50 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | ||
| RAM | 16 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 2 KB | 16 KB | ||||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |