RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)
16-bit Microcontrollers - MCU RL78/L12 16K/1K+2K 44QFP -40_+85C
IC MCU 16BIT 16KB FLASH 44LQFP
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10RFAGFP#V0 | R5F10RFAGFP#V0 | R5F10RFAGFP#V0 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Removed; Obsolete | ||
| Clock Speed | 24 MHz | ||
| RAM | 1 KB |