RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)
IC MCU 16BIT 16KB FLASH 44LQFP Product overview: R5F10RFAAFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10RFAAFP#V0 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 891011-R5F10RFAAFP#V
Series: RL78/L12
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RL78 series Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)
Core Processor: RL78
Speed: 24MHz
Package: Tray
Package: 44-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Number of I/O: 29
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 7x8/10b
Oscillator Type: Internal
Supply Voltage: 1.6V ~ 5.5V
Part Status: Obsolete
Family Name: R5F10RFAA
Categories: Integrated Circuits (ICs)
Case / Package: 44-LQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 16KB FLASH 44LQFP
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)
IC MCU 16BIT 16KB FLASH 44LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10RFAAFP#V0-ND | 685-R5F10RFAAFP#V0 | 891011-R5F10RFAAFP#V0 | R5F10RFAAFP#V0 | R5F10RFAAFP#V0 | R5F10RFAAFP#V0 |
| Product Name | Microcontrollers | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - R5F10RFAAFP#V0 | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | Other; A/D 7x8/10b | |||||
| RAM | 1 KB | 1 KB | 16 KB | 1 KB | 1 KB | |
| ROM | 16 KB | 2 KB |