The R5F10RBCGFP#30 is a 16-bit microcontroller from Quarktwin Technology Ltd. featuring a maximum operating frequency of 24 MHz and delivering 31 DMIPS performance. It operates within a voltage range of 1.6 V to 5.5 V and is designed for ultra-low power applications, consuming only 62.5 OºA/MHz during operation and as low as 0.23 µA in stop mode. The microcontroller includes 8 KB to 32 KB of on-chip flash memory, 2 KB of data flash memory, and options for 1 KB or 1.5 KB of RAM. This device is equipped with an integrated LCD controller and driver, supporting various methods for LCD operation and contrast adjustment. It also features multiple communication interfaces, including I²C, SPI, and UART, along with a direct memory access (DMA) controller for efficient data handling. The microcontroller supports a range of timers and has built-in safety features compliant with IEC or UL 60730 standards, such as flash memory CRC calculation and RAM parity error checks. The operating temperature range is suitable for consumer applications from -40 °C to +85 °C, and for industrial applications from -40 °C to +105 °C. The package type is available in various configurations, including LQFP with different pin counts. This microcontroller is ideal for applications requiring low power consumption and integrated LCD functionality.
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
IC MCU 16BIT 32KB FLASH 32LQFP
IC MCU 16BIT 32KB FLASH 32LQFP
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10RBCGFP#30-ND | R5F10RBCGFP#30 | R5F10RBCGFP#30 | R5F10RBCGFP#30 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| Bits | Other; A/D 4x8/10b | |||
| RAM | 1.5 KB | 1.5 KB | 1.5 KB | |
| ROM | 32 KB |