Renesas Electronics Corporation Microcontrollers R5F10RBAGFP#X0

Description
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet
Description
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F10RBAGFP#X0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F10RBAGFP#X0-ND
Microcontrollers R5F10RBAGFP#X0-ND
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - R5F10RBAGFP#X0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10RBAGFP#X0
Microcontrollers R5F10RBAGFP#X0
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - R5F10RBAGFP#X0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10RBAGFP#X0
Embedded - Microcontrollers R5F10RBAGFP#X0
IC MCU 16BIT 16KB FLASH 32LQFP

IC MCU 16BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F10RBAGFP#X0-ND R5F10RBAGFP#X0 R5F10RBAGFP#X0
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 24 MHz
Bits Other; A/D 4x8/10b
RAM 1 KB 1 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - CG7889AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Application Specific Microcontrollers - 9519A/BXA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details