The R5F10RBAAFP#30 is a 16-bit microcontroller from the RL78/L12 series by Renesas, featuring a maximum operating frequency of 24 MHz and delivering 31 DMIPS performance. It operates within a voltage range of 1.6 V to 5.5 V and is designed for ultra-low power consumption, with operational current at 62.5 µA/MHz and a stop mode current as low as 0.23 µA. The microcontroller includes 16 KB of flash memory, 2 KB of data flash, and options for 1 KB or 1.5 KB of RAM. It supports various communication interfaces, including I²C, SPI, and UART, and features an on-chip LCD controller capable of driving up to 35 segments. The device is equipped with multiple timers, an ADC with 10-bit resolution, and safety features compliant with IEC or UL 60730 standards. It is suitable for consumer applications with an operating temperature range of -40 °C to +85 °C. The package type is a 32-pin LQFP, making it compact for integration into various electronic designs.
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
IC MCU 16BIT 16KB FLASH 32LQFP
16-bit Microcontrollers - MCU RL78/L12 16KB+2KB/1KB 32LQFP 7x7
IC MCU 16BIT 16KB FLASH 32LQFP
RL78 RL78/L12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10RBAAFP#30-ND | R5F10RBAAFP#30 | R5F10RBAAFP#30 | R5F10RBAAFP#30 | R5F10RBAAFP#30 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | Other; A/D 4x8/10b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 16 KB |