Renesas Electronics Corporation 16-bit 256KB 3.3V 5V Embedded Microcontroller MCU R5F10PPJLFB#V5

Description
MCU 16-Bit RL78/F14 RL78 CISC 256KB Flash 3.3V/5V 100-Pin LFQFP Tray Product overview: R5F10PPJLFB#V5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10PPJLFB#V5 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 16-Bit RL78/F14 RL78 CISC 256KB Flash 3.3V/5V 100-Pin LFQFP Tray Product overview: R5F10PPJLFB#V5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10PPJLFB#V5 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 256KB 3.3V 5V Embedded Microcontroller MCU - 685-R5F10PPJLFB#V5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 256KB 3.3V 5V Embedded Microcontroller MCU
685-R5F10PPJLFB#V5
16-bit 256KB 3.3V 5V Embedded Microcontroller MCU 685-R5F10PPJLFB#V5
MCU 16-Bit RL78/F14 RL78 CISC 256KB Flash 3.3V/5V 100-Pin LFQFP Tray Product overview: R5F10PPJLFB#V5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10PPJLFB#V5 can be used for catalog matching and distributor lookup.

MCU 16-Bit RL78/F14 RL78 CISC 256KB Flash 3.3V/5V 100-Pin LFQFP Tray Product overview: R5F10PPJLFB#V5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 256KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 256KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10PPJLFB#V5 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - R5F10PPJLFB#V5 - 970739-R5F10PPJLFB#V5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F10PPJLFB#V5
970739-R5F10PPJLFB#V5
Embedded - Embedded - Microcontrollers - R5F10PPJLFB#V5 970739-R5F10PPJLFB#V5
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970739-R5F10PPJLFB#V 5 Mounting: SMD (SMT) Frequency: 32 MHz Memory Type: FLASH Memory Size: 256 kB Interface: CAN, I2C, LIN, SPI, UART, USART Peripherals: LVD, POR, PWM, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: RL78 Number of I/Os: 86

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970739-R5F10PPJLFB#V5
Mounting: SMD (SMT)
Frequency: 32 MHz
Memory Type: FLASH
Memory Size: 256 kB
Interface: CAN, I2C, LIN, SPI, UART, USART
Peripherals: LVD, POR, PWM, WDT
Oscillator Type: Internal
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Core Architecture: RL78
Number of I/Os: 86

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F10PPJLFB#V5 970739-R5F10PPJLFB#V5
Product Name 16-bit 256KB 3.3V 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F10PPJLFB#V5
Data Bus 16 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC845BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - CG7831AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers