Renesas Electronics Corporation Microcontrollers R5F10PPJCLFB#35

Description
RL78 Automotive, AEC-Q100, RL78/F14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
RL78 Automotive, AEC-Q100, RL78/F14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F10PPJCLFB#35-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F10PPJCLFB#35-ND
Microcontrollers 559-R5F10PPJCLFB#35-ND
RL78 Automotive, AEC-Q100, RL78/F14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

RL78 Automotive, AEC-Q100, RL78/F14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - R5F10PPJCLFB#35 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10PPJCLFB#35
Embedded - Microcontrollers R5F10PPJCLFB#35
IC MCU 16BIT 256KB FLSH 100LFQFP

IC MCU 16BIT 256KB FLSH 100LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F10PPJCLFB#35 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10PPJCLFB#35
Microcontrollers R5F10PPJCLFB#35
RL78 Automotive, AEC-Q100, RL78/F14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

RL78 Automotive, AEC-Q100, RL78/F14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F10PPJCLFB#35-ND R5F10PPJCLFB#35 R5F10PPJCLFB#35
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 33x10b SAR; D/A 1x8b
RAM 20 KB 20 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC845BCP62-3 - 911046-ADUC845BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers