IC MCU 16BIT 128KB FLSH 100LFQFP
RL78 RL78/F14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
IC MCU 16BIT 128KB FLSH 100LFQFP
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10PPGCLFB#35Q | R5F10PPGCLFB#35Q | R5F10PPGCLFB#35Q |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 32 MHz | 32 MHz | |
| RAM | 10 KB | 10 KB | |
| Supply Voltage | 5.5 to 2.7 volts |