RL78 RL78/F14 Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
RL78 RL78/F14 Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
IC MCU 16BIT 64KB FLASH 100LFQFP
IC MCU 16BIT 64KB FLASH 100LFQFP
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F10PPECKFB#55TR-ND | R5F10PPECKFB#55 | R5F10PPECKFB#55 | R5F10PPECKFB#55 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| Bits | 8 Bit; Other; A/D 33x10b SAR; D/A 1x8b | |||
| RAM | 6 KB | 6 KB | 6 KB | |
| ROM | 64 KB |