Renesas Electronics Corporation Microcontrollers R5F10PMJCKFB#15

Description
IC MCU 16BIT 256KB FLASH 80LQFP
Request a Quote Datasheet
Description
IC MCU 16BIT 256KB FLASH 80LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F10PMJCKFB#15-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F10PMJCKFB#15-ND
Microcontrollers 559-R5F10PMJCKFB#15-ND
IC MCU 16BIT 256KB FLASH 80LQFP

IC MCU 16BIT 256KB FLASH 80LQFP

Buy Now Datasheet
Microcontrollers - R5F10PMJCKFB#15 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10PMJCKFB#15
Microcontrollers R5F10PMJCKFB#15
RL78 RL78/F14 Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 80-LFQFP (12x12)

RL78 RL78/F14 Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 80-LFQFP (12x12)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10PMJCKFB#15 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10PMJCKFB#15
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10PMJCKFB#15
IC MCU 16BIT 256KB FLASH 80LQFP

IC MCU 16BIT 256KB FLASH 80LQFP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F10PMJCKFB#15-ND R5F10PMJCKFB#15 R5F10PMJCKFB#15
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 24 MHz 24 MHz 24 MHz
Bits 8 Bit; Other; A/D 22x10b SAR; D/A 1x8b
RAM 20 KB 20 KB 20 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 8751H-8/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
Package Type CDIP; Other; CDIP
View Details
3 suppliers
Microcontrollers - C515C8EMCAFXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers
RF and Wireless - RF Transceiver ICs - CC1125RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details