Renesas Electronics Corporation Integrated Circuits (ICs) Embedded Microcontrollers R5F10PMHCLFB#15

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: RL78/F14 Package: Tray Product Status: Active Core Processor: RL78 Core Size: 16-Bit Speed: 32MHz Connectivity: CANbus, CSI, I²C, LINbus, SPI, UART/USART
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: RL78/F14 Package: Tray Product Status: Active Core Processor: RL78 Core Size: 16-Bit Speed: 32MHz Connectivity: CANbus, CSI, I²C, LINbus, SPI, UART/USART
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: RL78/F14 Package: Tray Product Status: Active Core Processor: RL78 Core Size: 16-Bit Speed: 32MHz Connectivity: CANbus, CSI, I²C, LINbus, SPI, UART/USART

Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: RL78/F14
Package: Tray
Product Status: Active
Core Processor: RL78
Core Size: 16-Bit
Speed: 32MHz
Connectivity: CANbus, CSI, I²C, LINbus, SPI, UART/USART

Buy Now Datasheet
Microcontrollers - 559-R5F10PMHCLFB#15-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F10PMHCLFB#15-ND
Microcontrollers 559-R5F10PMHCLFB#15-ND
IC MCU 16BIT 192KB FLASH 80LQFP

IC MCU 16BIT 192KB FLASH 80LQFP

Buy Now Datasheet
16-bit 16BIT 192KB Embedded Microcontroller MCU - 685-R5F10PMHCLFB#15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 192KB Embedded Microcontroller MCU
685-R5F10PMHCLFB#15
16-bit 16BIT 192KB Embedded Microcontroller MCU 685-R5F10PMHCLFB#15
IC MCU 16BIT 192KB FLASH 80LQFP Product overview: R5F10PMHCLFB#15 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10PMHCLFB#15 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 192KB FLASH 80LQFP Product overview: R5F10PMHCLFB#15 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10PMHCLFB#15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F10PMHCLFB#15 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10PMHCLFB#15
Microcontrollers R5F10PMHCLFB#15
RL78 RL78/F14 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 80-LFQFP (12x12)

RL78 RL78/F14 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 80-LFQFP (12x12)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10PMHCLFB#15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10PMHCLFB#15
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10PMHCLFB#15
IC MCU 16BIT 192KB FLASH 80LQFP

IC MCU 16BIT 192KB FLASH 80LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F10PMHCLFB#15-ND 685-R5F10PMHCLFB#15 R5F10PMHCLFB#15 R5F10PMHCLFB#15
Product Name Integrated Circuits (ICs) Embedded Microcontrollers Microcontrollers 16-bit 16BIT 192KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 22x10b SAR; D/A 1x8b
RAM 16 KB 16 KB 16 KB 16 KB
ROM 192 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC845BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - COP8AME9ENA8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Microcontrollers - C161CSLFCABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers