IC MCU 16BIT 192KB FLASH 64LFQFP
RL78 RL78/F14 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 192KB FLASH 64LFQFP
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10PLHCLFB#15Q | R5F10PLHCLFB#15Q | R5F10PLHCLFB#15Q |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 32 MHz | 32 MHz | |
| RAM | 16 KB | 16 KB | |
| Supply Voltage | 5.5 to 2.7 volts |