Renesas Electronics Corporation Microcontrollers R5F10PGJLNA#U5

Description
IC MCU 16BIT 256KB FLASH 48VFQFN
Request a Quote Datasheet
Description
IC MCU 16BIT 256KB FLASH 48VFQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F10PGJLNA#U5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F10PGJLNA#U5-ND
Microcontrollers 559-R5F10PGJLNA#U5-ND
IC MCU 16BIT 256KB FLASH 48VFQFN

IC MCU 16BIT 256KB FLASH 48VFQFN

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-R5F10PGJLNA#U5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-R5F10PGJLNA#U5
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-R5F10PGJLNA#U5
IC MCU 16BIT 256KB FLASH 48VFQFN Product overview: R5F10PGJLNA#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10PGJLNA#U5 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 48VFQFN Product overview: R5F10PGJLNA#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10PGJLNA#U5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F10PGJLNA#U5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10PGJLNA#U5
Microcontrollers R5F10PGJLNA#U5
RL78 RL78/F14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 48-HVQFN (7x7)

RL78 RL78/F14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 48-HVQFN (7x7)

Buy Now
Microcontrollers - R5F10PGJLNA#U5 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F10PGJLNA#U5
Microcontrollers R5F10PGJLNA#U5
16BIT MCU RL78(AUTO)/F14 Q048_07

16BIT MCU RL78(AUTO)/F14 Q048_07

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F10PGJLNA#U5-ND 685-R5F10PGJLNA#U5 R5F10PGJLNA#U5 R5F10PGJLNA#U5
Product Name Microcontrollers 16-bit 16BIT 256KB Embedded Microcontroller MCU Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 17x10b SAR; D/A 1x8b
RAM 20 KB 20 KB 20 KB 20 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C165L25MHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers
1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers