Renesas Electronics Corporation 16-bit 16BIT 256KB Embedded Microcontroller MCU R5F10PGJKNA#U5

Description
IC MCU 16BIT 256KB FLASH 48HVQFN Product overview: R5F10PGJKNA#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10PGJKNA#U5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 256KB FLASH 48HVQFN Product overview: R5F10PGJKNA#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10PGJKNA#U5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-R5F10PGJKNA#U5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-R5F10PGJKNA#U5
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-R5F10PGJKNA#U5
IC MCU 16BIT 256KB FLASH 48HVQFN Product overview: R5F10PGJKNA#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10PGJKNA#U5 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 48HVQFN Product overview: R5F10PGJKNA#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10PGJKNA#U5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - R5F10PGJKNA#U5 - Rochester Electronics
Newburyport, MA, United States
RL78/F14 - Microcontrollers with Low Consumption Current

RL78/F14 - Microcontrollers with Low Consumption Current

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1159504-R5F10PGJKNA#U5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1159504-R5F10PGJKNA#U5
Integrated Circuits (ICs) - Embedded - Microcontrollers 1159504-R5F10PGJKNA#U5
Win Source Part Number: 1159504-R5F10PGJKNA# U5 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, RL78/F14 Core Processor: RL78 Speed: 24MHz Package: Tray Standard Package: 416 Core Size: 16-Bit Connectivity: CANbus, CSI, I²C, LINbus, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 20K x 8 Data Converters: A/D 17x10b SAR; D/A 1x8b Oscillator Type: Internal Mounting Type: Surface Mount, Wettable Flank Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-HVQFN (7x7) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-R5F10PGJKNA#U5 ,559-R5F10PGJKNA#U5 Base Product Number: R5F10

Win Source Part Number: 1159504-R5F10PGJKNA#U5
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, RL78/F14
Core Processor: RL78
Speed: 24MHz
Package: Tray
Standard Package: 416
Core Size: 16-Bit
Connectivity: CANbus, CSI, I²C, LINbus, SPI, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 20K x 8
Data Converters: A/D 17x10b SAR; D/A 1x8b
Oscillator Type: Internal
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-HVQFN (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: -1161-R5F10PGJKNA#U5,559-R5F10PGJKNA#U5
Base Product Number: R5F10

Buy Now
Microcontrollers - 559-R5F10PGJKNA#U5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F10PGJKNA#U5-ND
Microcontrollers 559-R5F10PGJKNA#U5-ND
RL78 Automotive, AEC-Q100, RL78/F14 Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 48-HVQFN (7x7)

RL78 Automotive, AEC-Q100, RL78/F14 Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 48-HVQFN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - R5F10PGJKNA#U5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10PGJKNA#U5
Embedded - Microcontrollers R5F10PGJKNA#U5
IC MCU 16BIT 256KB FLASH 48HVQFN

IC MCU 16BIT 256KB FLASH 48HVQFN

Supplier's Site Datasheet
Microcontrollers - R5F10PGJKNA#U5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10PGJKNA#U5
Microcontrollers R5F10PGJKNA#U5
RL78 RL78/F14 Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 48-HVQFN (7x7)

RL78 RL78/F14 Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 48-HVQFN (7x7)

Buy Now
Microcontrollers - R5F10PGJKNA#U5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10PGJKNA#U5
Microcontrollers R5F10PGJKNA#U5
RL78 Automotive, AEC-Q100, RL78/F14 Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 48-HVQFN (7x7)

RL78 Automotive, AEC-Q100, RL78/F14 Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 48-HVQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10PGJKNA#U5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10PGJKNA#U5
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10PGJKNA#U5
IC MCU 16BIT 256KB FLASH 48HVQFN

IC MCU 16BIT 256KB FLASH 48HVQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F10PGJKNA#U5 R5F10PGJKNA#U5 1159504-R5F10PGJKNA#U5 559-R5F10PGJKNA#U5-ND R5F10PGJKNA#U5 R5F10PGJKNA#U5 R5F10PGJKNA#U5
Product Name 16-bit 16BIT 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 20 KB 256 KB 20 KB 20 KB 20 KB
ROM 8 KB 8 KB 256 KB
ROM Type ROM; ROM Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CL8RMCAKXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers