RL78 Automotive, AEC-Q100, RL78/F14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)
IC MCU 16BIT 256KB FLASH 48LFQFP Product overview: R5F10PGJCLFB#55 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10PGJCLFB#55 can be used for catalog matching and distributor lookup.
IC MCU 16BIT 256KB FLASH 48LFQFP
IC MCU 16BIT 256KB FLASH 48LFQFP
IC MCU 16BIT 256KB FLASH 48LFQFP
RL78 Automotive, AEC-Q100, RL78/F14 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F10PGJCLFB#55TR-ND | 685-R5F10PGJCLFB#55 | R5F10PGJCLFB#55 | R5F10PGJCLFB#55 | R5F10PGJCLFB#55 | R5F10PGJCLFB#55 |
| Product Name | Microcontrollers | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |
| Bits | 8 Bit; Other; A/D 17x10b SAR; D/A 1x8b | |||||
| RAM | 20 KB | 20 KB | 20 KB | 20 KB | 20 KB | |
| ROM | 256 KB |