IC MCU 16BIT 256KB FLASH 48LQFP
IC MCU 16BIT 256KB FLASH 48LQFP
16BIT MCU RL78(AUTO)/F14 LFQFP48
RL78 RL78/F14 Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F10PGJCKFB#15-ND | R5F10PGJCKFB#15 | R5F10PGJCKFB#15 | R5F10PGJCKFB#15 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz |
| Bits | 8 Bit; Other; A/D 17x10b SAR; D/A 1x8b | |||
| RAM | 20 KB | 20 KB | 20 KB | 20 KB |
| ROM | 256 KB |