RL78 RL78/I1C Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16BIT 256KB FLSH 100LFQFP
IC MCU 16BIT 256KB FLSH 100LFQFP
IC MCU 16BIT 256KB FLSH 100LFQFP
RL78 RL78/I1C Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F10NPJDFB#10-ND | R5F10NPJDFB#10 | R5F10NPJDFB#10 | R5F10NPJDFB#10 | R5F10NPJDFB#10 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | |
| Bits | 24 Bit; Other; A/D 6x10b, 4x24b Sigma-Delta | ||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | |
| ROM | 256 KB |