RL78 RL78/I1C Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)
IC MCU 16BIT 64KB FLASH 80LQFP
IC MCU 16BIT 64KB FLASH 80LQFP
RL78 RL78/I1C Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F10NMEDFB#55TR-ND | R5F10NMEDFB#55 | R5F10NMEDFB#55 | R5F10NMEDFB#55 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| Bits | 24 Bit; Other; A/D 4x10b, 3x24b Sigma-Delta | |||
| RAM | 6 KB | 6 KB | 6 KB | |
| ROM | 64 KB |