IC MCU 16BIT 128KB FLASH 64LFQFP Product overview: R5F10NLGDFB#55 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10NLGDFB#55 can be used for catalog matching and distributor lookup.
RL78 RL78/I1C Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
Win Source Part Number: 1340909-R5F10NLGDFB#
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: RL78/I1C
Core Processor: RL78
Speed: 24MHz
Package: Tape & Reel
Standard Package: 1,500
Core Size: 16-Bit
Connectivity: CSI, I²C, IrDA, LINbus, UART/USART
Peripherals: LCD, LVD, POR, PWM, WDT
Number of I/O: 27
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 8K x 8
Data Converters: A/D 4x10/24b Sigma-Delta
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 64-LQFP
Supplier Device Package: 64-LFQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.7V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F10
RL78 RL78/I1C Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 128KB FLASH 64LFQFP
IC MCU 16BIT 128KB FLASH 64LFQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F10NLGDFB#55 | 559-R5F10NLGDFB#55TR-ND | 1340909-R5F10NLGDFB#55 | R5F10NLGDFB#55 | R5F10NLGDFB#55 | R5F10NLGDFB#55 |
| Product Name | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | |
| RAM | 8 KB | 8 KB | 128 KB | 8 KB | 8 KB | |
| Supply Voltage | 1.7 to 5.5 volts | 1.7 to 5.5 volts | 1.7 to 5.5 volts | 5.5 to 1.7 volts | ||
| I/O Ports | 35 | 27 | 27 |