Renesas Electronics Corporation Microcontrollers R5F10MMGDFB#30

Description
RL78 RL78/I1B Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
Request a Quote Datasheet
Description
RL78 RL78/I1B Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F10MMGDFB#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F10MMGDFB#30-ND
Microcontrollers R5F10MMGDFB#30-ND
RL78 RL78/I1B Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

RL78 RL78/I1B Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 973043-R5F10MMGDFB#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
973043-R5F10MMGDFB#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 973043-R5F10MMGDFB#30
Win Source Part Number: 973043-R5F10MMGDFB#3 0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/I1B Core Processor: RL78 Speed: 24MHz Package: Tray Standard Package: 119 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CSI, I²C, IrDA, LINbus, UART/USART Peripherals: Brown-out Detect/Reset, LCD, LVD, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 4x10b, 3x24b Oscillator Type: Internal Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.9V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-R5F10MMGDFB#30 Base Product Number: R5F10

Win Source Part Number: 973043-R5F10MMGDFB#30
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/I1B
Core Processor: RL78
Speed: 24MHz
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I²C, IrDA, LINbus, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, LVD, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 4x10b, 3x24b
Oscillator Type: Internal
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.9V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: -1161-R5F10MMGDFB#30
Base Product Number: R5F10

Buy Now
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-R5F10MMGDFB#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-R5F10MMGDFB#30
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-R5F10MMGDFB#30
IC MCU 16BIT 128KB FLASH 80LFQFP Product overview: R5F10MMGDFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10MMGDFB#30 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 80LFQFP Product overview: R5F10MMGDFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10MMGDFB#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F10MMGDFB#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10MMGDFB#30
Microcontrollers R5F10MMGDFB#30
RL78 RL78/I1B Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

RL78 RL78/I1B Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10MMGDFB#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10MMGDFB#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10MMGDFB#30
IC MCU 16BIT 128KB FLASH 80LFQFP

IC MCU 16BIT 128KB FLASH 80LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F10MMGDFB#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10MMGDFB#30
Embedded - Microcontrollers R5F10MMGDFB#30
IC MCU 16BIT 128KB FLASH 80LFQFP

IC MCU 16BIT 128KB FLASH 80LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F10MMGDFB#30 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F10MMGDFB#30
Microcontrollers R5F10MMGDFB#30
IC MCU 16BIT 128KB FLASH 80LFQFP

IC MCU 16BIT 128KB FLASH 80LFQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F10MMGDFB#30
16-bit Microcontrollers - MCU R5F10MMGDFB#30
16-bit Microcontrollers - MCU 16BIT MCU RL78/I1B 64K LQFP80 -40to85C

16-bit Microcontrollers - MCU 16BIT MCU RL78/I1B 64K LQFP80 -40to85C

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F10MMGDFB#30-ND 973043-R5F10MMGDFB#30 685-R5F10MMGDFB#30 R5F10MMGDFB#30 R5F10MMGDFB#30 R5F10MMGDFB#30 R5F10MMGDFB#30 R5F10MMGDFB#30
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits 24 Bit; Other; A/D 4x10b, 3x24b
RAM 8 KB 128 KB 8 KB 8 KB 8 KB 8 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165LM3VHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - 73S1209F-68M/F/P1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details